Crossed Roller Slides Suppliers in Van Nuys, California

Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90° angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove to support the rollers. (more)
MotiCont
Address: 6901 Woodley Avenue, Van Nuys, CA 91406 USA
Business Type: Manufacturer
Description:   These linear actuators use non-commuted motors. This feature increases reliability and accuracy. The direct coupling of the motor to the load allows for fast acceleration / deceleration and high speed operation.   Voice coil driven stages are ideal for extreme accuracy, high... (more)

Products

View Catalog